The J115F1 series is a general-purpose relay with SPST NO contact arrangement, rated for 50A at 240VAC resistive load and 277VAC maximum switching voltage. It features a 240VAC coil, non-sealed no-cover profile, standard dielectric strength, and 1.5W coil power. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 27g without cover, and operates from -55°C to +125°C with F-class insulation. Contact material is AgSnO₂, with initial contact resistance below 30 milliohms. Operate and release times are 15ms and 10ms respectively, with a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11AHN240VACN6 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |