The J115F1 series is a general purpose relay with a sealed, through-hole PC pin termination, rated for 40A switching current and 110VDC maximum switching voltage. It has a single-pole single-throw normally open (1A) contact arrangement, a .9W coil power rating, and uses AgSnO2In2O3 contact material. Dimensions are 31.7 x 26.9 x 20.3 mm. It operates from -55°C to +125°C, meets UL F class and TÜV certifications, and has an insulation resistance of 1000MΩ min. at 500VDC. Contact resistance is less than 30 milliohms initial, with a dielectric strength of 4000V rms between coil and contacts at sea level. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11A48VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |