The J114FL series is a PC board mounted general purpose relay with a SPDT or DPDT contact arrangement, rated for switching up to 16A at 380VAC or 110VDC, with silver tin oxide contact material. It has a compact 29.2 x 13.2 x 15.7 mm footprint, operates from -55°C to +125°C, and meets IEC 60335-1 and UL/CUL standards. The J114FL2CS1048VDC.53 variant features a DPDT contact form (2C), 10A contact rating, 48VDC coil voltage, and 0.53W coil power, with a sealed design and solderable PC pins. Electrical life is rated at 100K cycles at rated load and mechanical life at 10M cycles. Dielectric strength is 5000V rms between coil and contact, and 1000V rms between contacts, with insulation resistance exceeding 100MΩ at 500VDC. The relay's operate time is 3.6ms and release time is 3.6ms with the 48VDC coil.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 250VAC, Coil Current: 8mA, Coil Type: Non-Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114FL2CS1048VDC.53 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |