The J114AF is a general-purpose relay with a DPDT (2C) contact arrangement, designed for PC board mounting. It has a sealed construction, a coil voltage of 6VDC, and a coil power of 0.72W. The contact rating is 8A at 250VAC and 5A at 30VDC, with a maximum switching voltage of 380VAC and 110VDC. The relay operates with a pick-up voltage of 4.5VDC and a release voltage of 0.6VDC, an operate time of 20ms, and a release time of 10ms. The contact material is AgSnO₂, and the operating temperature range is -55°C to +125°C. Dimensions are 29.0 mm x 12.7 mm x 20.0 mm, and the weight is 14g.
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 89mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF2CS6VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |