The J114AF series is a sealed, PC board mounted general purpose relay with a SPDT or DPDT contact arrangement. The J114AF2CS24VDC.72 variant features a DPDT contact form, 24VDC coil voltage, and 0.72W coil power. It has a switching capacity of 16A at 250VAC for single contact sets and 8A at 250VAC for dual contact sets, with a maximum switching voltage of 380VAC and 110VDC. The relay is UL/CUL certified, with an operating temperature range of -55°C to +125°C, and a physical size of 29.0 x 12.7 x 20.0 mm. Contact material is AgSnO₂, and insulation resistance is 100MΩ min. at 500VDC. Operate time is 2.4ms and release time is 10ms at 24VDC.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 23mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF2CS24VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |