The J114AF is a PCB-mounted general-purpose relay with a SPDT (1C) contact arrangement, sealed construction, and a 12VDC coil rated at 0.72W. It has a switching capacity of 16A at 250VAC or 30VDC resistive load, with a maximum switching voltage of 380VAC and 110VDC. The relay measures 29.0 x 12.7 x 20.0 mm and features AgSnO2 contact material. It operates from -55°C to +125°C, has a mechanical life of 10 million cycles, and meets UL/CUL certification standards.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 44mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF1CHS12VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |