The J114AF is a general-purpose relay with a SPST-NO (1 Form A) contact arrangement, rated for 16A at 250VAC and 30VDC, with a maximum switching voltage of 380VAC and 110VDC. It features a sealed design, PC board mounting, and a coil power of 0.72W at 5VDC. The relay has a height of 20mm and physical dimensions of 29.0 x 12.7 x 20.0 mm. It meets UL/CUL certification, operates from -55°C to +125°C, and has an electrical life of 100,000 cycles at rated load. The contact material is AgSnO2, and the coil operates with a pick-up voltage of 3.75VDC and release voltage of 0.5VDC, with an operate time of 20ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 380VAC, 110VDC, Coil Current: 106mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 20ms, Release Time: 10ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .72W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J114AF1AS5VDC.72 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |