The J111 series is a general-purpose relay with a SPST NO (1A) contact arrangement, designed for PCB mounting. It has a sealed construction, a 24VDC coil with a power consumption of 0.45W, and a contact rating of 16A at 250VAC resistive load. The relay measures 22.2 x 16.5 x 10.9 mm and operates within a temperature range of -40°C to +85°C. It is certified by UL/CUL, features AgSnO₂ contact material, and has a coil pick-up voltage of 18.00VDC and release voltage of 2.4VDC. Operate and release times are 8ms and 5ms respectively. The insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1500Vrms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: PC Board Mounting, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1111AS24VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |