The J107F is a general-purpose relay with a SPDT (1C) contact arrangement, mounted on a printed circuit board, measuring 19.0 x 15.5 x 15.3 mm and weighing 9.5 g. It has a 24VDC coil with 0.80W power consumption, a maximum switching voltage of 380VAC and 110VDC, and a contact current rating of 12A. The relay is sealed, UL and CUL certified, with an F-class coil insulation, and operates between -55°C and +125°C. Contact resistance is less than 50 milliohms initially, with AgSnO2 contact material and a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 380VAC, 110VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1CS1224VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |