The J107F series is a general-purpose relay with a SPST normally closed (1B) contact arrangement, rated for 20A switching current and 380VAC/110VDC switching voltage. It features a .45W coil operating at 48VDC, with a pick-up voltage of 36VDC (75% of rated) and release voltage of 4.8VDC (10% of rated). The relay has a PC board mounting style with dimensions of 19.0 x 15.5 x 15.3 mm and weighs 9.5g. It is sealed, meets UL/CUL certification, has F-class coil insulation, and operates from -55°C to +125°C. Contact material is AgSnO₂, contact resistance is under 50 milliohms initially, and mechanical life is rated at 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 380VAC, 110VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS2048VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |