CIT Relay & Switch Power Relays, Over 2 Amps J105E1AS6VDC.45

Description
RELAY GEN PURPOSE SPST N.O. 10A
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPST N.O. 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J105E1AS6VDC.45-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J105E1AS6VDC.45-ND
Power Relays, Over 2 Amps 2449-J105E1AS6VDC.45-ND
RELAY GEN PURPOSE SPST N.O. 10A

RELAY GEN PURPOSE SPST N.O. 10A

Buy Now Datasheet
General Purpose Relays - 1204-J105E1AS6VDC.45 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J105E1AS6VDC.45
General Purpose Relays 1204-J105E1AS6VDC.45
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: High Contact Load, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: High Contact Load, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J105E1AS6VDC.45-ND 1204-J105E1AS6VDC.45
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 160212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Socket without relay - 858-100 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details