The J102 series is a general-purpose relay with PC board mounting, designed for high-density applications. It measures 15.5 x 10.5 x 11.3 mm and weighs 3.5 g. The part J1021BS36VDC.36 corresponds to a SPST normally closed (1B) contact arrangement with a 6VDC coil, 0.36W power consumption, and AgNi contact material rated for 3A at 125VAC or 30VDC. Maximum switching voltage is 300VAC and 150VDC, with a maximum switching current of 5A. Coil pick-up voltage is 4.5VDC max, release voltage is 0.6VDC min, operate time is 6ms, and release time is 0.6ms. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1250Vrms coil to contact. Operating temperature ranges from -40°C to +85°C. The relay is sealed and meets mechanical life of 10M cycles and electrical life of 100K cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 60mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS36VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |