CIT Relay & Switch Automotive Relays A41AS12VDC

Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
Request a Quote Datasheet
Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A41AS12VDC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A41AS12VDC
Automotive Relays 1204-A41AS12VDC
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W

Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A41AS12VDC
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Timer Relays - 1026123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details