The A3M1UCP12VDC1 is an automotive relay with a metal bracket mounting style, SPST normally open contact arrangement (1U), PCB pin termination, and a dust cover seal. It operates on a 12VDC coil with a power consumption of 1.8W, has a contact rating of 25A at 14VDC, and supports a maximum switching voltage of 75VDC. The relay has an operating temperature range of -40°C to +125°C, a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. Its dimensions are 28.65 x 28.65 x 26.5 mm, and it weighs 46g. The contact material is AgSnO2In2O3, and insulation resistance is 100MΩ minimum at 500VDC. Compliance with QS-9000 and ISO-9002 standards is indicated.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1UCP12VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |