The A3M1CSP12VDC2 is a SPDT automotive relay with a metal bracket mounting style, rated for 80A switching current at 14VDC and 75VDC maximum switching voltage. It features heavy-duty AgSnO2In2O3 contacts, a 12VDC coil with 1.8W power consumption, and a PCB pin termination. The relay is sealed and operates within a temperature range of -40°C to +125°C. It meets QS-9000 and ISO-9002 standards, with an electrical life of 100K cycles and mechanical life of 10M cycles. Dimensions are 28.65 x 28.65 x 27.50 mm.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CSP12VDC2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |