CIT Relay & Switch Automotive Relays A3M1ASP24VDC2R

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3M1ASP24VDC2R is a heavy-duty automotive relay with a metal bracket mount, 24VDC coil, SPST normally open contact arrangement, PCB pin termination, and resistor coil suppression. It has a switching capacity of up to 80A at 14VDC, a maximum switching voltage of 75VDC, and a coil power of 1.8W. The relay is sealed, operates within a temperature range of -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Physical dimensions are 32.85 x 28.65 x 27.50 mm, with a weight of 46g. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles.

Datasheet Summary
Powered by GS/AI

The A3M1ASP24VDC2R is a heavy-duty automotive relay with a metal bracket mount, 24VDC coil, SPST normally open contact arrangement, PCB pin termination, and resistor coil suppression. It has a switching capacity of up to 80A at 14VDC, a maximum switching voltage of 75VDC, and a coil power of 1.8W. The relay is sealed, operates within a temperature range of -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Physical dimensions are 32.85 x 28.65 x 27.50 mm, with a weight of 46g. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A3M1ASP24VDC2R
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A3M1ASP24VDC2R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2471N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 288-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers