The A3M1ACP12VDC2 is an automotive relay with a metal bracket mounting style, SPST normally open contact arrangement, and 12VDC coil voltage. It features heavy duty contacts rated for 80A switching current at 14VDC and 75VDC maximum switching voltage. The relay has PCB pin termination and a dust cover seal. The coil consumes 1.8W, with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC. It operates within a temperature range of -40°C to +125°C and meets QS-9000 and ISO-9002 manufacturing standards. The device has an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. Physical dimensions are 28.65mm x 28.65mm x 27.50mm with a weight of 46g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1ACP12VDC2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |