The A3F series is a sealed automotive relay with a mounting flange, designed for switching applications up to 80A at 14VDC. It features SPST normally open contacts made of AgSnO2In2O3, with a 12VDC coil requiring 1.8W power, a pick-up voltage of 7.8VDC max, and a release voltage of 1.2VDC min. The relay has a PCB pin termination, operates between -40°C and +125°C, and meets QS-9000 and ISO-9002 standards. Its dimensions are 28.65 x 28.65 x 26.20 mm, and it supports a maximum switching voltage of 75VDC and 1120W switching power. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 10M cycles. A diode suppression is included as specified by the 'D' suffix in the part number.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ASP12VDC2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |