The A2M1CCP24VDC1.6 is a SPDT automotive relay with a metal bracket mounting, PCB pin termination, and a dust cover. It operates at 24VDC with a coil power of 1.6W, switching up to 40A at 75VDC resistive load. The contact material is AgSnO, with a contact resistance under 30 milliohms initially. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It meets QS-9000 and ISO-9002 manufacturing standards, with an operating temperature range of -40°C to +125°C and an electrical life of 100K cycles at rated load. The coil pick-up voltage is 15.6VDC maximum, and release voltage is 2.4VDC minimum. Operate and release times are 1.9ms and 4.8ms, respectively.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |