The A2M1CCP12VDC1.9D is a SPDT automotive relay with a metal bracket mounting, PCB pin termination, and a dust cover, operating at 12VDC with a coil power of 1.9W and diode suppression. It has a contact rating of 40A at 14VDC resistive, a maximum switching voltage of 75VDC, and a contact resistance under 30 milliohms. The relay measures 26.0 x 26.0 x 24.5 mm, weighs 31g, and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards, with an electrical life of 100K cycles and mechanical life of 10M cycles. The coil pick-up voltage is 8.4VDC maximum and release voltage is 1.2VDC minimum, with operate and release times of 7ms and 5ms respectively.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCP12VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |