The A2 series is a family of automotive relays with SPST normally closed (1B) contact arrangement, designed for PCB pin and quick connect mounting, and available with a metal bracket. The relay has a switching capacity of up to 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. Contact material is AgSnO, and the coil power rating is 1.9W at 6VDC, with a coil resistance of 22.5Ω. The unit measures 26.0 x 26.0 x 24.5 mm, weighs 31g, and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards. An external resistor for coil suppression is included. Sealed versions are available, and the terminal strength for quick connect is 8N. Electrical life is 100k cycles at rated load, and mechanical life is 10 million cycles.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSQ6VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |