The A2M1BSQ24VDC1.6 is a SPST normally closed automotive relay with a 24VDC coil, quick-connect termination, and a metal bracket mounting. It has a contact rating of 30A at 14VDC resistive and 15A at 28VDC resistive, with a maximum switching voltage of 75VDC and switching power of 630W. The coil draws 15.6W at 24VDC with a pick-up voltage of 75.8VDC and release voltage of 3.6VDC. Operate time is 1.9ms and release time is 4.8ms. The contact material is AgSnO, and the relay operates from -40°C to +125°C. It complies with QS-9000 and ISO-9002, has a mechanical life of 10M cycles, and weighs 31g. Physical dimensions are 26.0 x 26.0 x 24.5 (39.5) mm.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSQ24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |