The A2M series is a relay with a metal bracket mount, designed for automotive and lamp accessory applications. It features a SPST normally closed contact (1B) with a switching capacity of up to 40A at 14VDC and a maximum switching voltage of 75VDC. The contact material is AgSnO, and the coil operates at 6VDC with a power consumption of 1.9W. The relay supports PCB pin termination and is sealed. It measures 26.0 x 26.0 x 24.5 mm, operates from -40°C to +125°C, and has an electrical life of 100K cycles at rated load. It is manufactured in compliance with QS-9000 and ISO-9002.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |