The A2M1BSP24VDC1.6 is a DPST NC automotive relay with a metal bracket, 24VDC coil, PCB pin termination, and process sealing. It has a contact rating of 30A at 14VDC resistive, a maximum switching voltage of 75VDC, and a coil power of 1.6W. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards and has a mechanical life of 10 million cycles. The contact material is AgSnO, and the coil resistance is 360.0 Ω ±10%.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |