The A2M series is a automotive relay with a metal bracket mounting style, featuring a SPST normally closed contact arrangement, switching capacity up to 40A at 75VDC, and a 1.6W coil. It supports PCB pin termination and a dust cover sealing option. Contact material is AgSnO, with a coil voltage of 48VDC and coil resistance of 1440Ω ±10%. The relay operates within a temperature range of -40°C to +125°C, has an electrical life of 100k cycles at rated load, and complies with QS-9000 and ISO-9002 standards. Dimensions are 26.0 x 26.0 x 24.5 mm. Coil suppression includes a 2700Ω resistor.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCP48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |