The A2 series is a automotive relay with a SPDT contact arrangement, designed for switching up to 40A at 75VDC resistive loads. It features a 26.0 x 26.0 x 24.5 mm enclosure with PCB pin or quick connect terminations, and is available with a metal bracket for mounting. The relay operates at 6VDC with a coil power of 1.9W, has a contact resistance under 30 milliohms, and meets QS-9000 and ISO-9002 standards. It supports an operating temperature range of -40°C to +125°C, offers an electrical life of 100K cycles at rated load, and has a mechanical life of 10M cycles. Insulation resistance is minimum 100M Ω at 500VDC, with 750V rms dielectric strength between coil and contacts. Weight is 31g.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |