CIT Relay & Switch Automotive Relays A2KM1CCP12VDC1.6R

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay designed for DC motor and lamp control with internal blowout magnets and switching capability up to 110VDC. The part A2KM1CCP12VDC1.6R includes a metal bracket, SPDT (1C) contact arrangement, PCB pin termination, dust cover sealing, and a 1.6W coil with a 680Ω resistor suppression. It has a contact rating of 60A at 14VDC resistive, with a maximum switching current of 120A for 3 seconds and a breakdown current of 60A. The coil operates at 12VDC with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC. Operate and release times are both 15ms. The relay operates from -40°C to +125°C and weighs 65g. Dimensions are 26.5 × 32.0 × 33.5 mm.

Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay designed for DC motor and lamp control with internal blowout magnets and switching capability up to 110VDC. The part A2KM1CCP12VDC1.6R includes a metal bracket, SPDT (1C) contact arrangement, PCB pin termination, dust cover sealing, and a 1.6W coil with a 680Ω resistor suppression. It has a contact rating of 60A at 14VDC resistive, with a maximum switching current of 120A for 3 seconds and a breakdown current of 60A. The coil operates at 12VDC with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC. Operate and release times are both 15ms. The relay operates from -40°C to +125°C and weighs 65g. Dimensions are 26.5 × 32.0 × 33.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2KM1CCP12VDC1.6R
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (680 ohms), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2KM1CCP12VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products