The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC motor and lamp loads up to 110VDC. It offers SPST NO (1A) or SPDT (1C) contact arrangements with AgSnO contact material and supports both PCB pin and quick connect terminations. This variant includes a metal bracket and dust cover, with a 48VDC coil rated at 1.6W, a pick-up voltage of 33.6VDC max, and a release voltage of 4.8VDC min. It operates within -40°C to +125°C and has a contact rating of 20A at 48VDC resistive, with a maximum switching current of 120A for 3 seconds on make and 60A on break. The dimensions are 26.5 × 32.0 × 33.5 mm and the weight is 65g.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ACP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |