The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC motors and lamps up to 110VDC. It supports 60A at 14VDC resistive loads and 25A at 36VDC, with a maximum switching current of 120A for 3 seconds. The relay has a 1.6W coil rated for 24VDC, with a pick-up voltage of 15.6VDC and release voltage of 2.4VDC. Both SPST and SPDT contact arrangements are available, with AgSnO contact material. Mounting options include PCB pins or quick connect, and the variant with a metal bracket and dust cover is included in this series. The relay measures 26.5 x 32.0 x 33.5 mm and operates from -40°C to +125°C. Electrical life is rated at 100,000 cycles at rated load, with mechanical life of 500,000 cycles. Coil suppression is provided by a diode (1N4007) for this variant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ACP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |