The A2K series is an automotive relay with a 26.5 x 32.0 x 33.5 mm footprint, designed for switching up to 110VDC in DC motor and lamp control applications. It features internal blowout magnets, AgSnO contact material, and offers both PCB pin and quick connect termination options. The relay has a 1.6W coil rated for 24VDC, with a pick-up voltage of 15.6VDC and a release voltage of 2.4VDC. Contact rating is 60A at 14VDC resistive, with a maximum switching current of 120A for 3 seconds during make and 60A during break. Electrical life is rated at 100K cycles at rated load, mechanical life at 500K cycles, and operating temperature ranges from -40°C to +125°C. The A2KM variant includes a metal bracket. This part uses PCB pins and has a dust cover seal.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ACP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |