CIT Relay & Switch Automotive Relays A2KM1ACP12VDC1.6

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC loads up to 110VDC, including motors and lamps. It offers SPST NO (1A) or SPDT (1C) contact arrangements with AgSnO contact material and supports PCB pin or quick connect terminations. The A2KM variant includes a metal bracket. This part has a 12VDC coil with 1.6W power consumption, a pick-up voltage of 7.8VDC max, a release voltage of 1.2VDC min, and operate and release times of 15ms. It is rated for 60A at 14VDC resistive load, with a maximum switching current of 120A for 3 seconds. The relay has an operating temperature range of -40°C to +125°C, mechanical life of 500K cycles, and electrical life of 100K cycles at rated load. Dimensions are 26.5 x 32.0 x 33.5 mm. The sealing option for this variant is a dust cover.

Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC loads up to 110VDC, including motors and lamps. It offers SPST NO (1A) or SPDT (1C) contact arrangements with AgSnO contact material and supports PCB pin or quick connect terminations. The A2KM variant includes a metal bracket. This part has a 12VDC coil with 1.6W power consumption, a pick-up voltage of 7.8VDC max, a release voltage of 1.2VDC min, and operate and release times of 15ms. It is rated for 60A at 14VDC resistive load, with a maximum switching current of 120A for 3 seconds. The relay has an operating temperature range of -40°C to +125°C, mechanical life of 500K cycles, and electrical life of 100K cycles at rated load. Dimensions are 26.5 x 32.0 x 33.5 mm. The sealing option for this variant is a dust cover.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2KM1ACP12VDC1.6
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2KM1ACP12VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1244S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Industrial Relay - 700-CFM220H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details