The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A at 14VDC, suitable for lamp accessories and vehicle applications. It is available in SPST NO, SPST NC, or SPDT contact configurations with AgSnO contact material, and supports PCB pin or quick connect terminations. The A2F variant includes a mounting flange. This specific model, A2F1CSQ6VDC1.6R, has a 6VDC coil with 1.6W power consumption and includes a 180Ω resistor suppression. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards, has a mechanical life of 10 million cycles, and provides 750Vrms coil-to-contact dielectric strength. The maximum switching voltage is 75VDC, and the contact resistance is less than 30 milliohms initially.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSQ6VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |