The A2F1CSQ48VDC1.9D is a sealed automotive relay with a mounting flange, SPDT contact arrangement, quick connect termination, and diode suppression, designed for switching up to 40A at 75VDC. It operates on a 48VDC coil with 1.9W power consumption. The relay has a contact resistance under 30 milliohms, a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. It is rated for operation from -40°C to +125°C and weighs 31g. The housing dimensions are 26.0 x 26.0 x 24.5 mm. Manufactured in compliance with QS-9000 and ISO-9002.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSQ48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |