The A2F1CSP12VDC1.9D is a surface-mount automotive relay with a SPDT contact arrangement, 12VDC coil voltage, and 1.9W coil power, featuring a diode suppressor and PCB pin termination. It has a sealed package and dimensions of 26.0 x 26.0 x 24.5 mm, with a maximum switching capacity of 40A at 75VDC and contact material of AgSnO. The relay operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Contact ratings are 40A at 14VDC resistive for the normally open contact, 30A at 14VDC resistive for the normally closed contact, and 2A at 48VDC resistive. The coil resistance is 90.0 Ω, with a pick-up voltage of 75.8VDC max and release voltage of 7.8VDC min. Initial contact resistance is less than 30 milliohms, and insulation resistance is 100M Ω min. Electrical life is 100K cycles at rated load, mechanical life is 10M cycles, and shock resistance is 147m/s² for 11ms.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP12VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |