The A2 series is a family of automotive relays with a SPDT contact arrangement, rated for up to 40A at 14VDC resistive load and 75VDC switching voltage, using AgSnO contact material. It supports PCB pin and quick connect terminations, and is available with a mounting flange, as indicated by the A2F variant designation. The relay has a compact size of 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. Coil power is 1.9W for the 6VDC version, with an operating time of 7ms and release time of 5ms. Diode suppression is included, as specified by the 'D' suffix in the part number. The relay meets QS-9000 and ISO-9002 standards, with a mechanical life of 10M cycles and electrical life of 100K cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |