CIT Relay & Switch Automotive Relays A2F1CCQ24VDC1.9

Description
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote Datasheet
Description
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1CCQ24VDC1.9
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet
CIT Relay & Switch A2F1CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC w/ Bracket Mount - 75452 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A2F1CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC w/ Bracket Mount
75452
CIT Relay & Switch A2F1CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC w/ Bracket Mount 75452
CIT Relay & Switch A2F1CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC w/ Bracket Mount Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2 Series offers large switching capacity up to 40A @ 14VDC and 20A @ 28VDC Small size and light weight Suitable for automotive and accessories Contact Arrangement: SPDT Sealing Option: Dust cover Coil Suppression: Standard Plastic mounting flange for quick connect mounting Coil Voltage Rating: 24VDC Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75281
  • CIT Relay & Switch A2F1CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC w/ Bracket Mount
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • A2 Series offers large switching capacity up to 40A @ 14VDC and 20A @ 28VDC
  • Small size and light weight
  • Suitable for automotive and accessories
  • Contact Arrangement: SPDT
  • Sealing Option: Dust cover
  • Coil Suppression: Standard
  • Plastic mounting flange for quick connect mounting
  • Coil Voltage Rating: 24VDC
  • Operating Temperature: -40° (-40°F) to 125°C (257°F)
  • Suggested Connectors: 75281
Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-A2F1CCQ24VDC1.9 75452
Product Name Automotive Relays CIT Relay & Switch A2F1CCQ24VDC1.9, Mini ISO Relay SPDT, 20A NO-15A NC, 24VDC w/ Bracket Mount
Relay Type Automotive
Mounting Bracket (Flange) Mount Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 125 F (-40 to 51.67 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details