The A2F series is a SPDT automotive relay with a mounting flange, designed for PCB pin termination and dust cover sealing. It supports switching currents up to 40A at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and power of 630W. The 24VDC coil operates at 1.6W, with a pick-up voltage of 15.6VDC max and release voltage of 2.4VDC min. Operating temperature ranges from -40°C to +125°C. Dimensions are 26.0 x 26.0 x 24.5mm, and weight is 31g. The relay meets QS-9000 and ISO-9002 standards and has an electrical life of 100k cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |