The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, rated for 30A at 14VDC resistive load and 15A at 28VDC resistive load, with a maximum switching voltage of 75VDC and switching power of 630W. It features a 24VDC coil with 1.9W power consumption, quick connect terminals, and a sealed enclosure. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It is manufactured to meet QS-9000 and ISO-9002 standards, with an electrical life of 100k cycles and mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BSQ24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |