TE Connectivity Power Relays 1-1415546-7

Description
Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 2 Form C (2 CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Plug-In, Quick Connect Dimensions Height Class (Mechanical) (MM) : 40 - 50 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 30 - 40, 35 - 40 Product Height : 48.5 MM  [1.909 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1300 Coil Resistance (OHM) : 110 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 28 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket, Quick Connect Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 2 Form C (2 CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Plug-In, Quick Connect Dimensions Height Class (Mechanical) (MM) : 40 - 50 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 30 - 40, 35 - 40 Product Height : 48.5 MM  [1.909 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1300 Coil Resistance (OHM) : 110 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 28 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket, Quick Connect Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1415546-7 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1415546-7
Power Relays 1-1415546-7
Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G  [2.857 OZ ] Contact Features Contact Arrangement : 2 Form C (2 CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Plug-In, Quick Connect Dimensions Height Class (Mechanical) (MM) : 40 - 50 Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 30 - 40, 35 - 40 Product Height : 48.5 MM  [1.909 INCH ] Product Length : 35.5 MM  [1.398 INCH ] Product Width : 38.5 MM  [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1300 Coil Resistance (OHM) : 110 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 400 Contact Voltage Rating (VDC) : 28 Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Socket, Quick Connect Packaging Features Packaging Method : Carton, Box Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 81 G  [2.857 OZ ]

Contact Features


  • Contact Arrangement : 2 Form C (2 CO)
  • Contact Current Class (AMP) : 10 - 20, 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 2
  • Relay Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height Class (Mechanical) (MM) : 40 - 50
  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 30 - 40, 35 - 40
  • Product Height : 48.5 MM  [1.909 INCH ]
  • Product Length : 35.5 MM  [1.398 INCH ]
  • Product Width : 38.5 MM  [1.516 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1300
  • Coil Resistance (OHM) : 110
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 100mA @ 24V
  • Contact Switching Voltage (Max) (VAC) : 440
  • Contact Voltage Rating (VAC) : 400
  • Contact Voltage Rating (VDC) : 28
  • Insulation Creepage Between Contact & Coil : 14.9 MM  [.587 INCH ]
  • Insulation Creepage Class (MM) : 10 - 20
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Relay Mounting Type : Socket, Quick Connect

Packaging Features


  • Packaging Method : Carton, Box

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1415546-7
Relays - Power Relays, Over 2 Amps 1-1415546-7
RELAY GEN PURPOSE DPDT 16A 12V

RELAY GEN PURPOSE DPDT 16A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1415546-7 1-1415546-7 1-1415546-7
Product Name Power Relays Relays Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618240-5 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Power Relays - 1-2158100-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617785-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393232-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers