The A2F series is a small, lightweight automotive relay with a switching capacity up to 40A, available in SPST NO, SPST NC, or SPDT contact arrangements with AgSnO contact material. It features PCB pin or quick connect termination and is available with a mounting flange. The relay operates at 12VDC with a coil power of 1.9W, has a contact resistance under 30 milliohms, and supports a maximum switching voltage of 75VDC and current of 40A. It is sealed, meets QS-9000 and ISO-9002 standards, and operates from -40°C to +125°C. Its dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1BCQ12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |