The A2F series is a family of automotive relays with a mounting flange, designed for PCB and quick connect termination. The relay has a SPST NO contact arrangement, a maximum switching capacity of 40A at 14VDC, and a maximum switching voltage of 75VDC. It uses AgSnO contact material and is sealed. The coil operates at 6VDC with a power consumption of 1.9W, a pick-up voltage of 3.9VDC, and a release voltage of 0.6VDC. Operate and release times are 7ms and 5ms respectively. The physical dimensions are 26.0 x 26.0 x 24.5 mm, and the weight is 31g. Operating temperature ranges from -40°C to +125°C. The relay complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |