The A2 series is a family of automotive relays with a switching capacity up to 40A, suitable for lamp accessories and vehicle applications. The A2F variant features a mounting flange. All variants measure 26.0 x 26.0 x 24.5 mm and offer PCB pin or quick connect terminations. The relay has a SPST normally open contact arrangement with AgSnO contact material, rated at 40A at 14VDC resistive, with a maximum switching voltage of 75VDC and power of 630W. The coil operates at 6VDC with a power consumption of 1.9W, includes a resistor suppression (2700Ω), has a picking voltage of 3.9VDC, a release voltage of 0.6VDC, an operate time of 7ms, and a release time of 5ms. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100K cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP6VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |