The A2F1ASP24VDC1.9D is a sealed automotive relay with a mounting flange, SPST normally open contact, 24VDC coil, 1.9W coil power, and diode suppression. It has a PCB pin termination and is rated for 40A switching current at 14VDC, with a maximum switching voltage of 75VDC. The device measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It complies with QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and uses AgSnO contact material.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |