The A2F1ASP12VDC1.9D is a PCB-mount automotive relay with a mounting flange, SPST normally open contact arrangement, and 12VDC coil voltage. It has a contact rating of 40A at 14VDC resistive, a maximum switching voltage of 75VDC, and supports a coil power of 1.9W with built-in diode suppression. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ASP12VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |