The A2F1ACQ6VDC1.9 is a automotive relay with a mounting flange, SPDST normally open (1A) contact arrangement, and quick connect termination. It operates at 6VDC with a coil power of 1.9W, supports a maximum switching current of 40A at 14VDC, and has a maximum switching voltage of 75VDC. The relay features AgSnO contact material, an operating temperature range of -40°C to +125°C, and a dust cover sealing option. Its dimensions are 26.0 × 26.0 × 24.5 mm, and it weighs 31 grams. The device complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |