The A2F series is a PCB-mount automotive relay with a mounting flange, designed for switching loads up to 40A at 75VDC. It features AgSnO contact material, a SPST-NO contact arrangement, and supports PCB pin termination. The relay operates with a 48VDC coil consuming 1.9W, and includes a 680Ω coil suppression resistor. It meets QS-9000 and ISO-9002 standards, with an operating temperature range of -40°C to +125°C, electrical life of 100K cycles, and a physical size of 26.0 x 26.0 x 24.5 mm. The series supports dust cover sealing and is rated for 10M mechanical cycles.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACP48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |