The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automobile and lamp accessories. It is available in PCB pin and quick connect termination styles, and includes variants with a mounting flange, such as the A2F. The relay has a compact size of 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C, supports SPST NO (1A), SPST NC (1B), or SPDT (1C) contact arrangements, and uses AgSnO contact material. The coil power is 1.6W at 48VDC, with a pick-up voltage of 31.2VDC and a release voltage of 4.8VDC. It meets QS-9000 and ISO-9002 quality standards and has an electrical life of 100,000 cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1ACP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |