The A2 series is a PCB-mount or quick-connect automotive relay with a SPST normally closed contact arrangement (1B), rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive load, with a maximum switching voltage of 75VDC and switching power of 630W. The coil operates at 24VDC with a power consumption of 1.9W, coil resistance of 360.0Ω, pick-up voltage of 303.2VDC, and release voltage of 15.6VDC. It features a resistor-based coil suppression, AgSnO contact material, and is sealed. Dimensions are 26.0 × 26.0 × 24.5 mm. Operating temperature ranges from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards. Electrical life is 100K cycles at rated load; mechanical life is 10M cycles.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BSP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |