A2 series automotive relay with SPST normally closed contact, rated for 30A at 14VDC and 15A at 28VDC resistive loads, maximum switching voltage of 75VDC and power of 630W. Features AgSnO contacts, 24VDC coil with 1.9W power consumption, operate time of 4ms, and release time of 5ms. Dimensions are 26.0 x 26.0 x 24.5mm with quick connect termination and dust cover. Operating temperature range is -40°C to +125°C. Mechanical life is 10 million cycles. Includes built-in diode suppression.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21BCQ24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |