The A2 series is a automotive relay with SPST NO, SPST NC, or SPDT contact arrangements, designed for switching up to 40A at 75VDC. It has a nominal size of 26.0 x 26.0 x 24.5 mm and is available with PCB pin or quick connect terminations. The relay meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100K cycles at rated load. The variant A21ASQ6VDC1.6D includes a diode suppression and quick connect termination, with a 6VDC coil requiring 1.6W, a pick-up voltage of 3.9VDC, and a release voltage of 0.6VDC. Contact resistance is below 30 milliohms, and the contact material is AgSnO₂.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ASQ6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |